TRIAC SENS GATE 800V 4A SOT82-3 Product overview: BT134-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT134-800E,127 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 4A Through Hole SOT-82-3
TRIAC SENS GATE 800V 4A SOT82-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 300-BT134-800E,127 | BT134-800E,127-ND | BT134-800E,127 |
| Product Name | 800V 4A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||
| Package Type | Tube | SOT-82 | SOT-82 |
| Pin Count | 3 | ||
| VDRM | 800 volts | 800 volts | |
| ITSM | 4 amps |