Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024577-BT134-600D,1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-82-3
Alternative Parts (Cross-Reference): BT134-600D;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC Logic - Sensitive Gate 600V 4A Through Hole SOT-82-3
TRIAC, 4A, 600V, SOT-82; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:SOT-82; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak Non RoHS Compliant: Yes
TRIAC SENS GATE 600V 4A SOT82-3
TRIAC SENS GATE 600V 4A SOT82-3
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1024577-BT134-600D,127 | 1740-1011-ND | 65AC5864 | BT134-600D,127 | BT134-600D,127 |
| Product Name | Triacs - BT134-600D,127 | TRIACs | Triac, 4A, 600V, Sot-82; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | SOT-82-3 | SOT-82 | SOT-82 | SOT-82 | SOT-82 |
| VDRM | 600 volts | 600 volts | 600 volts | ||
| ITSM | 4 amps | ||||
| IGT | 5 mA | 10 mA | 5 mA |