WeEn Semiconductors TRIACs BT132-600D,412

Description
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - BT132-600D,412-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376635-BT132-600D,412 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376635-BT132-600D,412
Discrete Semiconductor Products - Thyristors - TRIACs 1376635-BT132-600D,412
Win Source Part Number: 1376635-BT132-600D,4 12 Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: 125°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: WeEn Semiconductors Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: BT132 Mounting Type: Through Hole HTSUS: 8541.30.0080 ECCN: EAR99 Configuration: Single Triac Type: Logic - Sensitive Gate Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Current - Gate Trigger (Igt) (Max): 5 mA Current - Hold (Ih) (Max): 10 mA

Win Source Part Number: 1376635-BT132-600D,412
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: BT132
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 1 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A
Current - Gate Trigger (Igt) (Max): 5 mA
Current - Hold (Ih) (Max): 10 mA

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-BT132-600D,412
600V 1A Triac 300-BT132-600D,412
TRIAC SENS GATE 600V 1A TO92-3 Product overview: BT132-600D,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT132-600D,412 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A TO92-3 Product overview: BT132-600D,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT132-600D,412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT132-600D,412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT132-600D,412
Discrete Semiconductor Products - Thyristors - TRIACs BT132-600D,412
TRIAC SENS GATE 600V 1A TO92-3

TRIAC SENS GATE 600V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number BT132-600D,412-ND 1376635-BT132-600D,412 300-BT132-600D,412 BT132-600D,412
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 600V 1A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk Bulk TO-226-3, TO-92-3 (TO-226AA)
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
VDRM 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps
IGT 5 mA 5 mA 5 mA
Unlock Full Specs
to access all available technical data