TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024569-BT131-600,11
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
TRIAC, 1A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:TO-92; Gate Trigger Current Max (QI), Igt:7mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak Non Rep RoHS Compliant: Yes
TRIAC SENS GATE 600V 1A TO92-3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1008-2-ND | 1024569-BT131-600,116 | 98AC9001 | BT131-600,116 |
| Product Name | TRIACs | Triacs - BT131-600,116 | Triac, 1A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92-3 | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts | 600 volts | |
| ITSM | 1 amps |