WeEn Semiconductors TRIACs BT131-600,116

Description
TRIAC SENS GATE 600V 1A TO92-3
Datasheet
Description
TRIAC SENS GATE 600V 1A TO92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIAC SENS GATE 600V 1A TO92-3

TRIAC SENS GATE 600V 1A TO92-3

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Logic Gates
Product Number BT131-600,116
Product Name TRIACs
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details
Gates and Inverters - 1727-3161-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details