TRIAC Standard 800V 8A Through Hole TO-220F
TRIAC 800V 8A TO220F Product overview: ACTT8X-800CTNQ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT8X-800CTNQ can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 859386-ACTT8X-800CTN
Operating Temperature Range: 150°C (TJ)
Features: TRIAC Standard 800 V 8 A Through Hole TO-220F
Package: Tube
Package: TO-220-3 Full Pack, Isolated Tab
Mounting: Through Hole
Family Name: ACTT8
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.30.0080
Triacs AC Thyristor Triac Power Switch
TRIAC 800V 8A TO220F
ACTT8X-800CTN/TO-220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | ACTT8X-800CTNQ-ND | 300-ACTT8X-800CTNQ | 859386-ACTT8X-800CTNQ | ACTT8X-800CTNQ | ACTT8X-800CTNQ | ACTT8X-800CTNQ |
| Product Name | TRIACs | 800V 8A Triac | Triacs - ACTT8X-800CTNQ | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220F | TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Standards and Certifications | RoHS | |||||
| Pin Count | 3 | |||||
| VDRM | 800 volts | 800 volts |