WeEn Semiconductors Discrete Semiconductor Products - Thyristors - TRIACs ACTT8B-800CTNJ

Description
Win Source Part Number: 1042627-ACTT8B-800CT NJ Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 35 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 88A Triac Type: Standard Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934069232118,ACTT8B- 800CTN Base Product Number: ACTT8
Request a Quote Datasheet
Description
Win Source Part Number: 1042627-ACTT8B-800CT NJ Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 35 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 88A Triac Type: Standard Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934069232118,ACTT8B- 800CTN Base Product Number: ACTT8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - TRIACs - 1042627-ACTT8B-800CTNJ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1042627-ACTT8B-800CTNJ
Discrete Semiconductor Products - Thyristors - TRIACs 1042627-ACTT8B-800CTNJ
Win Source Part Number: 1042627-ACTT8B-800CT NJ Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 35 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 88A Triac Type: Standard Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934069232118,ACTT8B- 800CTN Base Product Number: ACTT8

Win Source Part Number: 1042627-ACTT8B-800CTNJ
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 88A
Triac Type: Standard
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934069232118,ACTT8B-800CTN
Base Product Number: ACTT8

Buy Now Datasheet
Singapore, Singapore
800V 8A Triac
300-ACTT8B-800CTNJ
800V 8A Triac 300-ACTT8B-800CTNJ
TRIAC 800V 8A D2PAK Product overview: ACTT8B-800CTNJ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT8B-800CTNJ can be used for catalog matching and distributor lookup.

TRIAC 800V 8A D2PAK Product overview: ACTT8B-800CTNJ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT8B-800CTNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - ACTT8B-800CTNJ-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Surface Mount D2PAK

TRIAC Standard 800V 8A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACTT8B-800CTNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACTT8B-800CTNJ
Discrete Semiconductor Products - Thyristors - TRIACs ACTT8B-800CTNJ
TRIAC 800V 8A D2PAK

TRIAC 800V 8A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs AC Thyristor Triac Power Switch

Triacs AC Thyristor Triac Power Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Thyristors
Product Number 1042627-ACTT8B-800CTNJ 300-ACTT8B-800CTNJ ACTT8B-800CTNJ-ND ACTT8B-800CTNJ ACTT8B-800CTNJ
Product Name Discrete Semiconductor Products - Thyristors - TRIACs 800V 8A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type Tape & Reel (TR) Tape & Reel (TR) D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 800 volts 800 volts 800 volts
ITSM 8 amps 8 amps
IGT 35 mA 35 mA 35 mA
Unlock Full Specs
to access all available technical data