TRIAC Standard 800V 8A Surface Mount D2PAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1011936-ACTT8B-800C0
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Triacs AC Thyristor Triac power switch
TRIAC 800V 8A D2PAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | ACTT8B-800C0TJ-ND | 1011936-ACTT8B-800C0TJ | ACTT8B-800C0TJ | ACTT8B-800C0TJ |
| Product Name | TRIACs | Triacs - ACTT8B-800C0TJ | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | ||
| VDRM | 800 volts |