Manufacturer: WeEn Semiconductors
Win Source Part Number: 1011935-ACTT8B-800C0
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 800
TRIAC Standard 800V 8A Surface Mount D2PAK
TRIAC 800V 8A D2PAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 1011935-ACTT8B-800C0J | ACTT8B-800C0J-ND | ACTT8B-800C0J |
| Product Name | Triacs - ACTT8B-800C0J | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 800 volts |