Manufacturer: WeEn Semiconductors
Win Source Part Number: 767035-ACTT8-800C0TQ
Series: *
Family Name: ACTT8-800C0T
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): BTB08-800CW; T835T-8T; BTB08-800CWRG;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC Standard 800V 8A Through Hole TO-220AB
TRIAC 800V 8A TO220AB
Triacs ACTT8-800C0T/SIL3P/S
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 767035-ACTT8-800C0TQ | ACTT8-800C0TQ-ND | ACTT8-800C0TQ | ACTT8-800C0TQ |
| Product Name | Triacs - ACTT8-800C0TQ | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | ||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | ||
| VDRM | 800 volts |