TRIAC Standard 800V 8A Through Hole TO-220AB
TRIAC 800V 8A TO220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | ACTT8-800C0Q-ND | ACTT8-800C0Q |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts |