WeEn Semiconductors Discrete Semiconductor Products - Thyristors - TRIACs ACTT6B-800E,118

Description
Win Source Part Number: 1042625-ACTT6B-800E, 118 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 6 A Current - Non Rep. Surge 50, 60Hz (Itsm): 51A, 56A Triac Type: Logic - Sensitive Gate Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 1740-1005-6,1740-100 5-2,ACTT6B-800E,568- 9616-1-ND,568-9616-2 -ND,934065709118,568 -9616-6-ND,2156-ACTT 6B-800E,118-WE,1740- 1005-1,568-9616-1,56 8-9616-2,ACTT6B800E1 18,568-9616-6,WENNXP ACTT6B-800E,118,ACTT 6B-800E,118-ND Base Product Number: ACTT6
Request a Quote Datasheet
Description
Win Source Part Number: 1042625-ACTT6B-800E, 118 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 6 A Current - Non Rep. Surge 50, 60Hz (Itsm): 51A, 56A Triac Type: Logic - Sensitive Gate Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 1740-1005-6,1740-100 5-2,ACTT6B-800E,568- 9616-1-ND,568-9616-2 -ND,934065709118,568 -9616-6-ND,2156-ACTT 6B-800E,118-WE,1740- 1005-1,568-9616-1,56 8-9616-2,ACTT6B800E1 18,568-9616-6,WENNXP ACTT6B-800E,118,ACTT 6B-800E,118-ND Base Product Number: ACTT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - TRIACs - 1042625-ACTT6B-800E,118 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1042625-ACTT6B-800E,118
Discrete Semiconductor Products - Thyristors - TRIACs 1042625-ACTT6B-800E,118
Win Source Part Number: 1042625-ACTT6B-800E, 118 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 6 A Current - Non Rep. Surge 50, 60Hz (Itsm): 51A, 56A Triac Type: Logic - Sensitive Gate Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 1740-1005-6,1740-100 5-2,ACTT6B-800E,568- 9616-1-ND,568-9616-2 -ND,934065709118,568 -9616-6-ND,2156-ACTT 6B-800E,118-WE,1740- 1005-1,568-9616-1,56 8-9616-2,ACTT6B800E1 18,568-9616-6,WENNXP ACTT6B-800E,118,ACTT 6B-800E,118-ND Base Product Number: ACTT6

Win Source Part Number: 1042625-ACTT6B-800E,118
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 6 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 51A, 56A
Triac Type: Logic - Sensitive Gate
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 1740-1005-6,1740-1005-2,ACTT6B-800E,568-9616-1-ND,568-9616-2-ND,934065709118,568-9616-6-ND,2156-ACTT6B-800E,118-WE,1740-1005-1,568-9616-1,568-9616-2,ACTT6B800E118,568-9616-6,WENNXPACTT6B-800E,118,ACTT6B-800E,118-ND
Base Product Number: ACTT6

Buy Now Datasheet
TRIACs - 1740-1005-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 1740-1005-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
800V 6A Triac
300-ACTT6B-800E,118
800V 6A Triac 300-ACTT6B-800E,118
TRIAC SENS GATE 800V 6A D2PAK Product overview: ACTT6B-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT6B-800E,118 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 6A D2PAK Product overview: ACTT6B-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT6B-800E,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACTT6B-800E,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACTT6B-800E,118
Discrete Semiconductor Products - Thyristors - TRIACs ACTT6B-800E,118
TRIAC SENS GATE 800V 6A D2PAK

TRIAC SENS GATE 800V 6A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 1042625-ACTT6B-800E,118 1740-1005-2-ND 300-ACTT6B-800E,118 ACTT6B-800E,118
Product Name Discrete Semiconductor Products - Thyristors - TRIACs TRIACs 800V 6A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type Tape & Reel D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 800 volts 800 volts 800 volts
ITSM 6 amps 6 amps
IGT 10 mA 10 mA 10 mA
Unlock Full Specs
to access all available technical data