Manufacturer: WeEn Semiconductors
Win Source Part Number: 859384-ACTT6B-800CNJ
Features: TRIAC
Package: Reel - TR
Family Name: ACTT6
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 934069163118, ACTT6B-800CN
TRIAC SENS GATE 800V 6A D2PAK Product overview: ACTT6B-800CNJ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT6B-800CNJ can be used for catalog matching and distributor lookup.
Triacs AC Thyristor Triac Power Switch
TRIAC SENS GATE 800V 6A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 859384-ACTT6B-800CNJ | 300-ACTT6B-800CNJ | ACTT6B-800CNJ-ND | ACTT6B-800CNJ | ACTT6B-800CNJ |
| Product Name | Triacs - ACTT6B-800CNJ | 800V 6A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Reel - TR | Tape & Reel (TR) | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Standards and Certifications | RoHS | ||||
| VDRM | 800 volts | 800 volts | |||
| ITSM | 6 amps |