Manufacturer: WeEn Semiconductors
Win Source Part Number: 767032-ACTT4X-800C,1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 39A
Triac Type: Standard
Family Name: ACTT4X-800C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): ACTT4X-800C;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC Standard 800V 4A Through Hole TO-220F
TRIAC 800V 4A TO220F
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 767032-ACTT4X-800C,127 | ACTT4X-800C,127-ND | ACTT4X-800C,127 |
| Product Name | Triacs - ACTT4X-800C,127 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |
| VDRM | 800 volts | 800 volts | |
| ITSM | 4 amps | ||
| IGT | 35 mA | 35 mA |