Win Source Part Number: 1376640-ACTT4S-800E,
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: ACTT4
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 4 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 39A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 20 mA
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK
TRIAC SENS GATE 800V 4A DPAK Product overview: ACTT4S-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT4S-800E,118 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V 4A DPAK
TRIAC SENS GATE 800V 4A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1376640-ACTT4S-800E,118 | 1740-ACTT4S-800E,118TR-ND | 300-ACTT4S-800E,118 | ACTT4S-800E,118 | ACTT4S-800E,118 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 800V 4A DPAK Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; Tape & Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| VDRM | 800 volts | 800 volts | 800 volts | ||
| ITSM | 4 amps | 4 amps | |||
| IGT | 10 mA | 10 mA | 10 mA | ||
| VGT | 1 volts | 1 volts | 1 volts |