Manufacturer: WeEn Semiconductors
Win Source Part Number: 859381-ACTT2X-800ETN
Operating Temperature Range: 150°C (TJ)
Features: TRIAC Standard 800 V 2 A Through Hole TO-220F
Package: Tube
Package: TO-220-3 Full Pack, Isolated Tab
Mounting: Through Hole
Family Name: ACTT2
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.30.0080
Other Part Number: 934071086127, ACTT2X-800ETN, ACTT2X-800ETN-ND
TRIAC Standard 800V 2A Through Hole TO-220F
TRIAC 800V 2A TO220F
Triacs ACTT2X-800ETN/TO-220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 859381-ACTT2X-800ETNQ | ACTT2X-800ETNQ-ND | ACTT2X-800ETNQ | ACTT2X-800ETNQ |
| Product Name | Triacs - ACTT2X-800ETNQ | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220F | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 800 volts |