Manufacturer: WeEn Semiconductors
Win Source Part Number: 859380-ACTT2W-800ETN
Operating Temperature Range: 150°C (TJ)
Features: TRIAC Standard 800 V 2 A Surface Mount SC-73
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Family Name: ACTT2
Categories: Discrete Semiconductor Products
Case / Package: SC-73
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
HTSUS: 8541.30.0080
Other Part Number: 934071085135, ACTT2W-800ETN, ACTT2W-800ETN-ND
TRIAC 800V 2A SC73 Product overview: ACTT2W-800ETNF from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT2W-800ETNF can be used for catalog matching and distributor lookup.
TRIAC Standard 800V 2A Surface Mount SC-73
TRIAC 800V 2A SC73
Triacs ACTT2W-800ETN/SC-70/
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 859380-ACTT2W-800ETNF | 300-ACTT2W-800ETNF | ACTT2W-800ETNF-ND | ACTT2W-800ETNF | ACTT2W-800ETNF |
| Product Name | Triacs - ACTT2W-800ETNF | 800V 2A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | SC-73 | Tape & Reel (TR) | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Standards and Certifications | RoHS | ||||
| Pin Count | 4 | ||||
| VDRM | 800 volts | 800 volts |