TRIAC SENS GATE 800V 2A DPAK Product overview: ACTT2S-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 2A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT2S-800E,118 can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1011930-ACTT2S-800E,
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 2A
Current - Non Rep. Surge 50, 60Hz (Itsm): 14A, 15.4A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK
TRIAC SENS GATE 800V 2A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-ACTT2S-800E,118 | 1011930-ACTT2S-800E,118 | 1740-1003-2-ND | ACTT2S-800E,118 |
| Product Name | 800V 2A DPAK Triac | Triacs - ACTT2S-800E,118 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | Tape & Reel (TR) | DPAK; DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Pin Count | 3 | |||
| VDRM | 800 volts | 800 volts | 800 volts | |
| ITSM | 2 amps | 2 amps |