TRIAC Standard 800V 16A Through Hole TO-220F
TRIAC 800V 16A TO220F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | ACTT16X-800CTNQ-ND | ACTT16X-800CTNQ |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) |
| VDRM | 800 volts |