Manufacturer: WeEn Semiconductors
Win Source Part Number: 859378-ACTT16B-800CT
Operating Temperature Range: 150°C (TJ)
Features: TRIAC Standard 800 V 16 A Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: ACTT16
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 934069229118, ACTT16B-800CTN
TRIAC Standard 800V 16A Surface Mount D2PAK
TRIAC 800V 16A D2PAK Product overview: ACTT16B-800CTNJ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT16B-800CTNJ can be used for catalog matching and distributor lookup.
TRIAC 800V 16A D2PAK
Triacs Enhanced & High Temp ACTT Power Switch
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 859378-ACTT16B-800CTNJ | ACTT16B-800CTNJ-ND | 300-ACTT16B-800CTNJ | ACTT16B-800CTNJ | ACTT16B-800CTNJ |
| Product Name | Triacs - ACTT16B-800CTNJ | TRIACs | 800V 16A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Standards and Certifications | RoHS | ||||
| VDRM | 800 volts | 800 volts |