TRIAC Standard 800V 12A Through Hole TO-220F
Triacs AC Thyristor Triac Power Switch
TRIAC 800V 12A TO220F
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | ACTT12X-800CTQ-ND | ACTT12X-800CTQ | ACTT12X-800CTQ |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 800 volts |