Win Source Part Number: 1042622-ACTT12B-800C
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A
Triac Type: Standard
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934069688118,ACTT12B
Base Product Number: ACTT12
TRIAC Standard 800V 12A Surface Mount D2PAK
TRIAC 800V 12A D2PAK
Triacs AC Thyristor Triac Power Switch
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 1042622-ACTT12B-800CTNJ | ACTT12B-800CTNJ-ND | ACTT12B-800CTNJ | ACTT12B-800CTNJ |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | Tape & Reel (TR) | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 12 amps | |||
| IGT | 35 mA | 35 mA |