TRIAC Standard 800V 12A Surface Mount D2PAK
TRIAC 800V 12A D2PAK
Triacs AV Thyristor Triac Power Switch
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | ACTT12B-800CTJ-ND | ACTT12B-800CTJ | ACTT12B-800CTJ |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 800 volts |