Manufacturer: WeEn Semiconductors
Win Source Part Number: 767030-ACTT12B-800CJ
Series: *
Family Name: ACTT12B-800C
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): ACTT12B-800C;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
TRIAC 800V 12A D2PAK Product overview: ACTT12B-800CJ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT12B-800CJ can be used for catalog matching and distributor lookup.
TRIAC Standard 800V 12A Surface Mount D2PAK
TRIAC 800V 12A D2PAK
Triacs AV Thyristor Triac Power Switch
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 767030-ACTT12B-800CJ | 300-ACTT12B-800CJ | ACTT12B-800CJ-ND | ACTT12B-800CJ | ACTT12B-800CJ |
| Product Name | Triacs - ACTT12B-800CJ | 800V 12A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tape & Reel (TR) | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Pin Count | 3 | ||||
| VDRM | 800 volts | 800 volts | |||
| ITSM | 12 amps |