Manufacturer: WeEn Semiconductors
Win Source Part Number: 767029-ACTT12-800CTN
Series: *
Family Name: ACTT12-800CTN
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): T1620T-8I; T1610T-8I;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC Standard 800V 12A Through Hole TO-220AB
TRIAC 800V 12A TO220AB Product overview: ACTT12-800CTNQ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT12-800CTNQ can be used for catalog matching and distributor lookup.
Triacs AC Thyristor Triac Power Switch
TRIAC 800V 12A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 767029-ACTT12-800CTNQ | ACTT12-800CTNQ-ND | 300-ACTT12-800CTNQ | ACTT12-800CTNQ | ACTT12-800CTNQ |
| Product Name | Triacs - ACTT12-800CTNQ | TRIACs | 800V 12A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | Tube | TO-220-3 | ||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Standards and Certifications | RoHS | ||||
| Pin Count | 3 | ||||
| VDRM | 800 volts | 800 volts |