Manufacturer: WeEn Semiconductors
Win Source Part Number: 767028-ACTT10X-800CQ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A, 99A
Triac Type: Standard
Family Name: ACTT10X-800C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1.2V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 55mA
Alternative Parts (Cross-Reference): ACTT10X-800C;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC Standard 800V 10A Through Hole TO-220F
Triacs AC Thyristor Triac power switch
TRIAC 800V 10A TO220F
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 767028-ACTT10X-800CQ | ACTT10X-800CQ-ND | ACTT10X-800CQ | ACTT10X-800CQ |
| Product Name | Triacs - ACTT10X-800CQ | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 10 amps | |||
| IGT | 35 mA | 35 mA |