WeEn Semiconductors TRIACs ACTT10B-800CTNJ

Description
TRIAC Standard 800V 10A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Standard 800V 10A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - ACTT10B-800CTNJ-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 10A Surface Mount D2PAK

TRIAC Standard 800V 10A Surface Mount D2PAK

Buy Now Datasheet
Triacs - ACTT10B-800CTNJ - 859374-ACTT10B-800CTNJ - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACTT10B-800CTNJ
859374-ACTT10B-800CTNJ
Triacs - ACTT10B-800CTNJ 859374-ACTT10B-800CTNJ
Manufacturer: WeEn Semiconductors Win Source Part Number: 859374-ACTT10B-800CT NJ Operating Temperature Range: 150°C (TJ) Features: TRIAC Standard 800 V 10 A Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: ACTT10 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: WeEn Semiconductors
Win Source Part Number: 859374-ACTT10B-800CTNJ
Operating Temperature Range: 150°C (TJ)
Features: TRIAC Standard 800 V 10 A Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: ACTT10
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
Singapore, Singapore
800V 10A Triac
300-ACTT10B-800CTNJ
800V 10A Triac 300-ACTT10B-800CTNJ
TRIAC 800V 10A D2PAK Product overview: ACTT10B-800CTNJ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT10B-800CTNJ can be used for catalog matching and distributor lookup.

TRIAC 800V 10A D2PAK Product overview: ACTT10B-800CTNJ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACTT10B-800CTNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACTT10B-800CTNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACTT10B-800CTNJ
Discrete Semiconductor Products - Thyristors - TRIACs ACTT10B-800CTNJ
TRIAC 800V 10A D2PAK

TRIAC 800V 10A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs ACTT10B-800CTNJ/D2PA K/REEL 13\" Q1/T1 *STANDARD MARK SMD

Triacs ACTT10B-800CTNJ/D2PAK/REEL 13\" Q1/T1 *STANDARD MARK SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Thyristors
Product Number ACTT10B-800CTNJ-ND 859374-ACTT10B-800CTNJ 300-ACTT10B-800CTNJ ACTT10B-800CTNJ ACTT10B-800CTNJ
Product Name TRIACs Triacs - ACTT10B-800CTNJ 800V 10A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Standards and Certifications RoHS
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data