TRIAC Standard 800V 10A Through Hole TO-220AB
TRIAC 800V 10A TO220AB
Triacs AC Thyristor Triac power switch
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | ACTT10-800CTQ-ND | ACTT10-800CTQ | ACTT10-800CTQ |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 800 volts |