TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SC-73
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SC-73
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1011898-ACT108W-600E
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
TRIAC SENS GATE 600V 0.8A SC73
Triac, Switch, 600 V, 800 mA, 8.8 A, 25 mA, 1 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1002-2-ND | 1011898-ACT108W-600E,135 | ACT108W-600E,135 | 25T1151 |
| Product Name | TRIACs | Triacs - ACT108W-600E,135 | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, Switch, 600 V, 800 Ma, 8.8 A, 25 Ma, 1 V Rohs Compliant Ween Semiconductors |
| Package Type | TO-261-4, TO-261AA | SOT-223 | TO-261-4, TO-261AA | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 0.8000 amps |