WeEn Semiconductors Triacs - ACT108W-600D,135 ACT108W-600D,135

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1011897-ACT108W-600D ,135 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 900mV Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1011897-ACT108W-600D ,135 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 900mV Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACT108W-600D,135 - 1011897-ACT108W-600D,135 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACT108W-600D,135
1011897-ACT108W-600D,135
Triacs - ACT108W-600D,135 1011897-ACT108W-600D,135
Manufacturer: WeEn Semiconductors Win Source Part Number: 1011897-ACT108W-600D ,135 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 900mV Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1011897-ACT108W-600D,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 900mV
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
TRIACs - 1740-1401-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SC-73

TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SC-73

Buy Now Datasheet
Singapore, Singapore
600V 0.8A Triac
300-ACT108W-600D,135
600V 0.8A Triac 300-ACT108W-600D,135
TRIAC SENS GATE 600V 0.8A SC73 Product overview: ACT108W-600D,135 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACT108W-600D,135 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 0.8A SC73 Product overview: ACT108W-600D,135 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACT108W-600D,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACT108W-600D,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACT108W-600D,135
Discrete Semiconductor Products - Thyristors - TRIACs ACT108W-600D,135
TRIAC SENS GATE 600V 0.8A SC73

TRIAC SENS GATE 600V 0.8A SC73

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 1011897-ACT108W-600D,135 1740-1401-2-ND 300-ACT108W-600D,135 ACT108W-600D,135
Product Name Triacs - ACT108W-600D,135 TRIACs 600V 0.8A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type SOT-223 TO-261-4, TO-261AA Tape & Reel (TR) TO-261-4, TO-261AA
VDRM 600 volts 600 volts 600 volts
ITSM 0.8000 amps 0.8000 amps
IGT 5 mA 5 mA 5 mA
Unlock Full Specs
to access all available technical data