TRIAC SENS GATE 800V 0.8A TO92-3 Product overview: ACT108-800EQP from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACT108-800EQP can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V 0.8A TO92-3
TRIAC Logic - Sensitive Gate 800V 800mA Through Hole TO-92-3
Win Source Part Number: 1376637-ACT108-800EQ
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Base Product Number: ACT108
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 800 mA
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 13A, 14.3A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 20 mA
TRIAC SENS GATE 800V 0.8A TO-92
Triacs AC Thyristor power switch
TRIAC SENS GATE 800V 0.8A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-ACT108-800EQP | 1740-ACT108-800EQPCT-ND | 1376637-ACT108-800EQP | ACT108-800EQP | ACT108-800EQP | ACT108-800EQP |
| Product Name | 800V 0.8A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||||
| Package Type | Tape & Reel (TR) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Tape & Reel (TR) | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Pin Count | 3 | |||||
| VDRM | 800 volts | 800 volts | 800 volts | |||
| ITSM | 0.8000 amps | 0.8000 amps |