TRIAC Logic - Sensitive Gate 800V 800mA Through Hole TO-92-3
TRIAC SENS GATE 800V 0.8A TO92-3
Triacs AC Thyristor power switch
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | ACT108-800EEP-ND | ACT108-800EEP | ACT108-800EEP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 800 volts |