TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3
Win Source Part Number: 1018587-ACT108-600D/
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Box (TB)
Standard Package: 10,000
Current - Hold (Ih) (Max): 20 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 900 mV
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934066533126
Base Product Number: ACT108
TRIAC SENS GATE 600V 0.8A TO92-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | ACT108-600D/DG,126-ND | 1018587-ACT108-600D/DG,126 | ACT108-600D/DG,126 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Tape & Box (TB) | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts | 600 volts | |
| ITSM | 0.8000 amps |