TRIAC Logic - Sensitive Gate 600V 200mA Surface Mount 8-SO
Manufacturer: WeEn Semiconductors
Win Source Part Number: 859366-ACT102H-600D,
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 200 mA Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ACT102
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 1740-1000-2, ACT102H600D118, 1740-1000-1, ACT102H-600D,118-ND,
20mA 5mA 600V SO-8 TRIACs ROHS
TRIAC SENS GATE 600V 0.2A 8SO
TRIAC SENS GATE 600V 0.2A 8SO
Triac, 600 V, 5 mA, 200 mA, 8 A, 900 mV RoHS Compliant: Yes
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1000-2-ND | 859366-ACT102H-600D,118 | ACT102H-600D,118 | ACT102H-600D,118 | ACT102H-600D,118 | 58T8793 |
| Product Name | TRIACs | Triacs - ACT102H-600D,118 | Triode/MOS Tube/Transistor >> TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600 V, 5 Ma, 200 Ma, 8 A, 900 Mv Rohs Compliant Ween Semiconductors |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| VDRM | 600 volts | 600 volts |