Wedin manufactures all styles and types
of acme screws and nuts. Through the years,
we have manufactured acme screw assemblies
for nearly every machine tool in existence.
Sizes range from 1/8 inch up to 22
inch diameters. We do not have any length
restriction under 6 inch diameter and have
made complete assemblies over 100 ft. in
length. We can handle any of your multistart
applications up to 16 lead.
Wedin can manufacture acme screws and
nuts from any sample. If your company
has an older machine that is no longer producing
quality parts due to lead screw
problems, we can help. We will reverse
engineer your sample parts and make your
older machinery run like new. This service
helps utilize older machines without
spending capital dollars for high cost
OEM replacements.
| Wedin International, Inc. | |
|---|---|
| Product Category | Nuts |
| Product Number | NAD-2 |
| Product Name | Stock Flange Adjustable Type Bronze Nuts |
| Type | Flange Nut |