PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color
All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322.
2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 70211969 |
| Product Name | Terminal Block Connector; Screw; 3; 26-12 AWG (UL), 22-10 AWG (CSA); 15 A; Gray |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark |
| Operating Temperature | -40 to 140 C (-40 to 284 F) |
| Orientation | 90° |