WECO Electrical Connectors Inc. Pinstrip; 8; 5 mm; PBT; 1.3 mm; UL Recognized, CSA Certified 971-SLK/08

Description
300 V, Plug-in Screw Connector Systems for Printed Circuit Boards These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322. PINSTRIP SPECIFICATIONS: Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32% SMARTCONN PINSTRIP SPECIFICATIONS: Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V. Plug-in direction and wire entrance perpendicular to PCB when plugged with 971-FBS (-DS)
Description
300 V, Plug-in Screw Connector Systems for Printed Circuit Boards These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322. PINSTRIP SPECIFICATIONS: Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32% SMARTCONN PINSTRIP SPECIFICATIONS: Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V. Plug-in direction and wire entrance perpendicular to PCB when plugged with 971-FBS (-DS)

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Pinstrip; 8; 5 mm; PBT; 1.3 mm; UL Recognized, CSA Certified
70212372
Pinstrip; 8; 5 mm; PBT; 1.3 mm; UL Recognized, CSA Certified 70212372
300 V, Plug-in Screw Connector Systems for Printed Circuit Boards These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322. PINSTRIP SPECIFICATIONS: Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32% SMARTCONN PINSTRIP SPECIFICATIONS: Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V. Plug-in direction and wire entrance perpendicular to PCB when plugged with 971-FBS (-DS)

300 V, Plug-in Screw Connector Systems for Printed Circuit Boards
These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322.

PINSTRIP SPECIFICATIONS:
Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32%

SMARTCONN PINSTRIP SPECIFICATIONS:
Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V.
Plug-in direction and wire entrance perpendicular to PCB when plugged with 971-FBS (-DS)

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70212372
Product Name Pinstrip; 8; 5 mm; PBT; 1.3 mm; UL Recognized, CSA Certified
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products