WECO Electrical Connectors Inc. PCB, Terminal Block; 20 A (UL), 15 A (CSA); 300 V; 12; PCB Mount; 1.4 in. 970-THR/12

Description
5 mm Terminal Spacing, Through Hole Reflow, Connector, Terminal Block, PCB All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR). Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting. Through-Hole Reflow Wire Entrance Parallel to PC Board
Description
5 mm Terminal Spacing, Through Hole Reflow, Connector, Terminal Block, PCB All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR). Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting. Through-Hole Reflow Wire Entrance Parallel to PC Board

Suppliers

Company
Product
Description
Supplier Links
PCB, Terminal Block; 20 A (UL), 15 A (CSA); 300 V; 12; PCB Mount; 1.4 in. - 70211944 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Block; 20 A (UL), 15 A (CSA); 300 V; 12; PCB Mount; 1.4 in.
70211944
PCB, Terminal Block; 20 A (UL), 15 A (CSA); 300 V; 12; PCB Mount; 1.4 in. 70211944
5 mm Terminal Spacing, Through Hole Reflow, Connector, Terminal Block, PCB All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR). Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting. Through-Hole Reflow Wire Entrance Parallel to PC Board

5 mm Terminal Spacing, Through Hole Reflow, Connector, Terminal Block, PCB
All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR).
Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting.

  • Through-Hole Reflow
  • Wire Entrance Parallel to PC Board
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70211944
Product Name PCB, Terminal Block; 20 A (UL), 15 A (CSA); 300 V; 12; PCB Mount; 1.4 in.
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986816-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminals - Screw Connectors - 36-7757-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details