WECO Electrical Connectors Inc. Terminal Blocks - Wire to Board 964-T-DS/03

Description
TERMINAL BLOCK CONNECTOR; SCREW;
Request a Quote Datasheet
Description
TERMINAL BLOCK CONNECTOR; SCREW;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 3072-964-T-DS/03-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
3072-964-T-DS/03-ND
Terminal Blocks - Wire to Board 3072-964-T-DS/03-ND
TERMINAL BLOCK CONNECTOR; SCREW;

TERMINAL BLOCK CONNECTOR; SCREW;

Buy Now Datasheet
Terminal Block Connector; Screw; 3; 26-12 AWG (UL), 22-10 AWG (CSA); 300 V - 70211909 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block Connector; Screw; 3; 26-12 AWG (UL), 22-10 AWG (CSA); 300 V
70211909
Terminal Block Connector; Screw; 3; 26-12 AWG (UL), 22-10 AWG (CSA); 300 V 70211909
PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322. 2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.

PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color
All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322.
2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 3072-964-T-DS/03-ND 70211909
Product Name Terminal Blocks - Wire to Board Terminal Block Connector; Screw; 3; 26-12 AWG (UL), 22-10 AWG (CSA); 300 V
Mounting Options PCB PCB
Features Interlocking (Side)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 140 C (-40 to 284 F)
# of Contacts 3
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Blocks - 29.310 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9V2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details