WECO Electrical Connectors Inc. Terminal Block Connector; Screw; 2; 26-12 AWG (UL), 22-10 AWG (CSA); 300 V 960TDS-2

Description
PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322. 2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.
Description
PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322. 2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Connector; Screw; 2; 26-12 AWG (UL), 22-10 AWG (CSA); 300 V - 70211888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block Connector; Screw; 2; 26-12 AWG (UL), 22-10 AWG (CSA); 300 V
70211888
Terminal Block Connector; Screw; 2; 26-12 AWG (UL), 22-10 AWG (CSA); 300 V 70211888
PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322. 2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.

PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color
All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322.
2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70211888
Product Name Terminal Block Connector; Screw; 2; 26-12 AWG (UL), 22-10 AWG (CSA); 300 V
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature -40 to 140 C (-40 to 284 F)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444041 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Double Turret Terminal Board - 15545 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details