WECO ELECTRICAL CONNECTORS INC.
951-DS/08 -- WIRE TO BOARD
WECO Electrical Connectors Inc.
Wire to Board
951-DS/08
Description
PCB SCREW CONN;8P;5MM
Request a Quote
Email Supplier
Datasheet
Description
PCB SCREW CONN;8P;5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
3072-951-DS/08-ND |
|
Product Name
|
Wire to Board |
|
Termination
|
Screw - Leaf Spring, Wire Guard
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Header Connector; Header
Mounting
Through Hole
Voltage Rating
267 volts
View Details
Keystone Electronics Corp.
Gender
Male / Plug
Mounting
Board, Chassis
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Plug, Male Pins
Mounting
Through Hole, Right Angle
View Details