WECO Electrical Connectors Inc. PCB, Terminal Block; 15 A; 300 V; 4; PCB Mount; 1.4 in.; 300 V; 0.1 in. L 950-THR/04

Description
300 VAC , 15 A , Terminal Block, PCB All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR). Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting. Through-Hole Reflow Wire Entrance Parallel to PC Board
Description
300 VAC , 15 A , Terminal Block, PCB All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR). Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting. Through-Hole Reflow Wire Entrance Parallel to PC Board

Suppliers

Company
Product
Description
Supplier Links
PCB, Terminal Block; 15 A; 300 V; 4; PCB Mount; 1.4 in.; 300 V; 0.1 in. L - 70211932 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Block; 15 A; 300 V; 4; PCB Mount; 1.4 in.; 300 V; 0.1 in. L
70211932
PCB, Terminal Block; 15 A; 300 V; 4; PCB Mount; 1.4 in.; 300 V; 0.1 in. L 70211932
300 VAC , 15 A , Terminal Block, PCB All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR). Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting. Through-Hole Reflow Wire Entrance Parallel to PC Board

300 VAC , 15 A , Terminal Block, PCB
All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR).
Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting.

  • Through-Hole Reflow
  • Wire Entrance Parallel to PC Board
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70211932
Product Name PCB, Terminal Block; 15 A; 300 V; 4; PCB Mount; 1.4 in.; 300 V; 0.1 in. L
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2870.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.0/6-D
North American 18 AWG
View Details
DIN Rail Terminal Blocks - 2787667 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details