WECO Electrical Connectors Inc. Terminal Blocks - Headers, Plugs and Sockets 950-FL-DS/02

Description
CONNECTOR; PLUG-IN SCREW; PLUG;
Request a Quote Datasheet
Description
CONNECTOR; PLUG-IN SCREW; PLUG;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 3072-950-FL-DS/02-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
3072-950-FL-DS/02-ND
Terminal Blocks - Headers, Plugs and Sockets 3072-950-FL-DS/02-ND
CONNECTOR; PLUG-IN SCREW; PLUG;

CONNECTOR; PLUG-IN SCREW; PLUG;

Buy Now Datasheet
Connector, Plug-in Screw; Plug; 2; 26-14; 10; 300 V; 5 mm; 0.4 Nm (Max.) (CSA) - 70212348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Plug-in Screw; Plug; 2; 26-14; 10; 300 V; 5 mm; 0.4 Nm (Max.) (CSA)
70212348
Connector, Plug-in Screw; Plug; 2; 26-14; 10; 300 V; 5 mm; 0.4 Nm (Max.) (CSA) 70212348
Video Cable, 26 AWG Wire Size, 75 Ohms Impedance These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322. PINSTRIP SPECIFICATIONS: Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32% SMARTCONN PINSTRIP SPECIFICATIONS: Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V. Plug-in direction parallel to PCB and wire entrance perpendicular to PCB when plugged with 950-SLS

Video Cable, 26 AWG Wire Size, 75 Ohms Impedance
These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322.

PINSTRIP SPECIFICATIONS:
Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32%

SMARTCONN PINSTRIP SPECIFICATIONS:
Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V.
Plug-in direction parallel to PCB and wire entrance perpendicular to PCB when plugged with 950-SLS

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 3072-950-FL-DS/02-ND 70212348
Product Name Terminal Blocks - Headers, Plugs and Sockets Connector, Plug-in Screw; Plug; 2; 26-14; 10; 300 V; 5 mm; 0.4 Nm (Max.) (CSA)
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Spring Clamp Screw Clamp
Features Terminal Plug Terminal Plug
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 140 C (-40 to 284 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.253/L1L2G - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - 1444326 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers