WECO Electrical Connectors Inc. Terminal Block Connector; Screw; 2; 26-14 AWG (UL), 26-12 AWG (CSA); 15 A; Gray 941TDS-2

Description
PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322. 2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.
Description
PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322. 2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Connector; Screw; 2; 26-14 AWG (UL), 26-12 AWG (CSA); 15 A; Gray - 70211941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block Connector; Screw; 2; 26-14 AWG (UL), 26-12 AWG (CSA); 15 A; Gray
70211941
Terminal Block Connector; Screw; 2; 26-14 AWG (UL), 26-12 AWG (CSA); 15 A; Gray 70211941
PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322. 2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.

PCB Screw Connector, 300 V Voltage Rating, Polyamide Body Material, Grey Color
All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. UL File E69841. CSA File LR24322.
2500 V (rated impulse) withstand voltage, tin plated copper alloy terminal material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70211941
Product Name Terminal Block Connector; Screw; 2; 26-14 AWG (UL), 26-12 AWG (CSA); 15 A; Gray
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature -40 to 140 C (-40 to 284 F)
Orientation 90°
Unlock Full Specs
to access all available technical data