WECO Electrical Connectors Inc. PCB, Terminal Block; 7 A; 300 V; 6; Surface Mount; 1.2 in.; 300 V; 0.07 in. L 930-THR/06

Description
300 V , 7 A , Surface Mount Terminal Block, PCB All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR). Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting. Through-Hole Reflow Wire Entrance Parallel to PC Board
Description
300 V , 7 A , Surface Mount Terminal Block, PCB All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR). Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting. Through-Hole Reflow Wire Entrance Parallel to PC Board

Suppliers

Company
Product
Description
Supplier Links
PCB, Terminal Block; 7 A; 300 V; 6; Surface Mount; 1.2 in.; 300 V; 0.07 in. L - 70211926 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Block; 7 A; 300 V; 6; Surface Mount; 1.2 in.; 300 V; 0.07 in. L
70211926
PCB, Terminal Block; 7 A; 300 V; 6; Surface Mount; 1.2 in.; 300 V; 0.07 in. L 70211926
300 V , 7 A , Surface Mount Terminal Block, PCB All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR). Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting. Through-Hole Reflow Wire Entrance Parallel to PC Board

300 V , 7 A , Surface Mount Terminal Block, PCB
All products feature dovetail interlocking (except for THR), which allows for assembly to the required number of poles while maintaining center to center spacing. SMarTconn genuine surface mount product eliminates coplanarity problems and CTE mismatch, and has integrated pick cap area. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-0. Color : Gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Approvals : UL File E69841. CSA File LR24322. SMD Specifications : Identical to above except for; Short Time — 240°C/464°F (260°C/500°F for THR). Comparative Tracking Index: CTI >250. Oxygen Index Rating: 28% (37% for THR).
Stand-offs underneath the molding prevent bottom of molding from touching the solder paste and allows for a visual inspection of the solder joints and better air flow during the reflow soldering process. Material will handle reflow temperatures well without deforming or melting.

  • Through-Hole Reflow
  • Wire Entrance Parallel to PC Board
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70211926
Product Name PCB, Terminal Block; 7 A; 300 V; 6; Surface Mount; 1.2 in.; 300 V; 0.07 in. L
Mounting Options PCB; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details