WECO Electrical Connectors Inc. Headers, Plugs and Sockets 930-HFL-DS/03

Description
"3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 3072-930-HFL-DS/03-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
3072-930-HFL-DS/03-ND
Headers, Plugs and Sockets 3072-930-HFL-DS/03-ND
"3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
PLUG TYPE 930-HFL SERIES - 70211788 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG TYPE 930-HFL SERIES
70211788
PLUG TYPE 930-HFL SERIES 70211788
These products were created for the broadcasting and video production industries but can be used in all applications where a small wire gauge is needed. Series 930-HFL features a handle to simplify vertical in-line insertion and removal and is designed to provide strain relief for the terminated wires. The plug and header are designed to prevent accidental separation of the two parts. Horizontal and vertical plug-in versions are available, both versions feature 3 poles and 3.5 mm or 0.138 in. Center to center. Specifications. Insulating Material : Polyamide, self-extinguishing to UL 94, V-0, gray. Temperature Limits : Short time — 200°C/390°F; Continuous — RTI 105°C/221°F; Low limits — –40°C/–40°F Comparative Tracking Index : CTI >600. Oxygen Index Ratings : 31% Screw: M2. UL File E69841 — 6 A, 300 V, 28-18 AWG CSA File LR24322 — 6 A, 300 V, 28-18 AWG.

These products were created for the broadcasting and video production industries but can be used in all applications where a small wire gauge is needed. Series 930-HFL features a handle to simplify vertical in-line insertion and removal and is designed to provide strain relief for the terminated wires. The plug and header are designed to prevent accidental separation of the two parts. Horizontal and vertical plug-in versions are available, both versions feature 3 poles and 3.5 mm or 0.138 in. Center to center. Specifications. Insulating Material : Polyamide, self-extinguishing to UL 94, V-0, gray. Temperature Limits : Short time — 200°C/390°F; Continuous — RTI 105°C/221°F; Low limits — –40°C/–40°F Comparative Tracking Index : CTI >600. Oxygen Index Ratings : 31% Screw: M2. UL File E69841 — 6 A, 300 V, 28-18 AWG CSA File LR24322 — 6 A, 300 V, 28-18 AWG.

Supplier's Site
WECC Push-In Connectors - 930-HFL-DS/03 - Galco Industrial Electronics
Madison Heights, MI, United States
WECC Push-In Connectors
930-HFL-DS/03
WECC Push-In Connectors 930-HFL-DS/03
TermBlk/ Screw Connectors for

TermBlk/ Screw Connectors for

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3072-930-HFL-DS/03-ND 70211788 930-HFL-DS/03
Product Name Headers, Plugs and Sockets PLUG TYPE 930-HFL SERIES WECC Push-In Connectors
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details