WECO Electrical Connectors Inc. Connector, Tab; Tab Connection; SUN; 5 mm; 3; 0.051 in. 900-SUN-5/03

Description
Tab Connectors For Printed Circuit Boards Series 90 tab width, 6.3 mm (0.250 in.); a choice of spacing can be 5, 7.5, or 10 mm to meet the need of designs with higher voltages or larger air and creepage distances. Note that WECO does not supply the matching female Quick-On type connectors. The use of tin plated copper alloy ensures good solderability. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-2, color gray or red or UL 94, V-0, color white or black. Temperature Limits : Short-time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low limits — –40°C/–40°F. Comparative Tracking Index : CTI >600. Oxygen Index Rating : 25% UL File E69841 — 15 A, 300 V. 900-SUN are available : 5 mm (02 to 25 poles), 7.5 (02 to 17 poles, and 10 mm (02 to 13 poles) The solder pin size is 0.04 in. x 0.03 in.
Description
Tab Connectors For Printed Circuit Boards Series 90 tab width, 6.3 mm (0.250 in.); a choice of spacing can be 5, 7.5, or 10 mm to meet the need of designs with higher voltages or larger air and creepage distances. Note that WECO does not supply the matching female Quick-On type connectors. The use of tin plated copper alloy ensures good solderability. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-2, color gray or red or UL 94, V-0, color white or black. Temperature Limits : Short-time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low limits — –40°C/–40°F. Comparative Tracking Index : CTI >600. Oxygen Index Rating : 25% UL File E69841 — 15 A, 300 V. 900-SUN are available : 5 mm (02 to 25 poles), 7.5 (02 to 17 poles, and 10 mm (02 to 13 poles) The solder pin size is 0.04 in. x 0.03 in.

Suppliers

Company
Product
Description
Supplier Links
Connector, Tab; Tab Connection; SUN; 5 mm; 3; 0.051 in. - 70211835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Tab; Tab Connection; SUN; 5 mm; 3; 0.051 in.
70211835
Connector, Tab; Tab Connection; SUN; 5 mm; 3; 0.051 in. 70211835
Tab Connectors For Printed Circuit Boards Series 90 tab width, 6.3 mm (0.250 in.); a choice of spacing can be 5, 7.5, or 10 mm to meet the need of designs with higher voltages or larger air and creepage distances. Note that WECO does not supply the matching female Quick-On type connectors. The use of tin plated copper alloy ensures good solderability. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-2, color gray or red or UL 94, V-0, color white or black. Temperature Limits : Short-time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low limits — –40°C/–40°F. Comparative Tracking Index : CTI >600. Oxygen Index Rating : 25% UL File E69841 — 15 A, 300 V. 900-SUN are available : 5 mm (02 to 25 poles), 7.5 (02 to 17 poles, and 10 mm (02 to 13 poles) The solder pin size is 0.04 in. x 0.03 in.

Tab Connectors For Printed Circuit Boards
Series 90 tab width, 6.3 mm (0.250 in.); a choice of spacing can be 5, 7.5, or 10 mm to meet the need of designs with higher voltages or larger air and creepage distances. Note that WECO does not supply the matching female Quick-On type connectors. The use of tin plated copper alloy ensures good solderability. Specifications . Insulating Material : Polyamide, self extinguishing to UL 94, V-2, color gray or red or UL 94, V-0, color white or black. Temperature Limits : Short-time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low limits — –40°C/–40°F. Comparative Tracking Index : CTI >600. Oxygen Index Rating : 25% UL File E69841 — 15 A, 300 V. 900-SUN are available : 5 mm (02 to 25 poles), 7.5 (02 to 17 poles, and 10 mm (02 to 13 poles)
The solder pin size is 0.04 in. x 0.03 in.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70211835
Product Name Connector, Tab; Tab Connection; SUN; 5 mm; 3; 0.051 in.
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details