High Temperature Ceramic Terminal Block
Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A Specifications. Insulating Material : Steatite, KER 220 DIN 40685, white. Upper Temperature Limit : 500°C/932°F. UL File E69841. CSA File LR24322.
A 17 mm wide by 2 mm high slot has been molded into the base of each terminal block. This slot can accommodate a suitably shaped rail on the mounting surface to allow securing the block and preventing possible movement caused during the tightening of the screw during the wiring operation.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 70212134 |
| Product Name | Terminal Block, Ceramic; 2; 20/25 A; 300 V; 20 to 12 AWG; Stainless Steel |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark |