HIGH POWER SOCKET TERMINAL STRIP
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 3072-329/12-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel |
| Operating Temperature | -30 to 120 C (-22 to 248 F) |
| Terminal Block Type | Eurostyle Terminal Strip |
| Contacts Pitch | 22.00 mm (0.87 inches) |