WECO Electrical Connectors Inc. Terminal Strip; 4; 14 to 6 AWG; 65; 600; 0.571 in.; 0.22 in.; 0.35 in. 327-P-FU/04

Description
Feed-Through Flat Base Strips, 20 to 30 A, 300 V, 24 to 12 AWG The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the required number of poles. Each pole has a solid solder pin for connecting to the printed circuit board. The screws are captive and are backed-out and ready for wiring. Each circuit of the terminal strips can have a wire protector to prevent damage to the wire from the turning screw. All metal parts above the PCB are well recessed in the polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color white. Temperature Limits : Short Time –140°C/284°F; Continuous — RTI 105°C/221°F; Low Limits — –40°C/–40°F. Comparative Tracking Index : CTI > 600. Oxygen Index Rating : 33%. UL File E69841. The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the required number of poles. Each pole has a solid solder pin for connecting to the printed circuit board. The screws are captive and are backed-out and ready for wiring. Each circuit of the terminal strips can have a wire protector to prevent damage to the wire from the turning screw. All metal parts above the PCB are well recessed in the polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color white. Temperature Limits : Short Time –140°C/284°F; Continuous — RTI 105°C/221°F; Low Limits — –40°C/–40°F. Comparative Tracking Index : CTI > 600. Oxygen Index Rating : 33%. UL File E69841. Wire entrance parallel to PC board, polyamide, self extinguishing to UL 94 V-0 molding material and stainless steel wire protector.
Description
Feed-Through Flat Base Strips, 20 to 30 A, 300 V, 24 to 12 AWG The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the required number of poles. Each pole has a solid solder pin for connecting to the printed circuit board. The screws are captive and are backed-out and ready for wiring. Each circuit of the terminal strips can have a wire protector to prevent damage to the wire from the turning screw. All metal parts above the PCB are well recessed in the polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color white. Temperature Limits : Short Time –140°C/284°F; Continuous — RTI 105°C/221°F; Low Limits — –40°C/–40°F. Comparative Tracking Index : CTI > 600. Oxygen Index Rating : 33%. UL File E69841. The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the required number of poles. Each pole has a solid solder pin for connecting to the printed circuit board. The screws are captive and are backed-out and ready for wiring. Each circuit of the terminal strips can have a wire protector to prevent damage to the wire from the turning screw. All metal parts above the PCB are well recessed in the polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color white. Temperature Limits : Short Time –140°C/284°F; Continuous — RTI 105°C/221°F; Low Limits — –40°C/–40°F. Comparative Tracking Index : CTI > 600. Oxygen Index Rating : 33%. UL File E69841. Wire entrance parallel to PC board, polyamide, self extinguishing to UL 94 V-0 molding material and stainless steel wire protector.

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip; 4; 14 to 6 AWG; 65; 600; 0.571 in.; 0.22 in.; 0.35 in. - 70211800 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Strip; 4; 14 to 6 AWG; 65; 600; 0.571 in.; 0.22 in.; 0.35 in.
70211800
Terminal Strip; 4; 14 to 6 AWG; 65; 600; 0.571 in.; 0.22 in.; 0.35 in. 70211800
Feed-Through Flat Base Strips, 20 to 30 A, 300 V, 24 to 12 AWG The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the required number of poles. Each pole has a solid solder pin for connecting to the printed circuit board. The screws are captive and are backed-out and ready for wiring. Each circuit of the terminal strips can have a wire protector to prevent damage to the wire from the turning screw. All metal parts above the PCB are well recessed in the polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color white. Temperature Limits : Short Time –140°C/284°F; Continuous — RTI 105°C/221°F; Low Limits — –40°C/–40°F. Comparative Tracking Index : CTI > 600. Oxygen Index Rating : 33%. UL File E69841. The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the required number of poles. Each pole has a solid solder pin for connecting to the printed circuit board. The screws are captive and are backed-out and ready for wiring. Each circuit of the terminal strips can have a wire protector to prevent damage to the wire from the turning screw. All metal parts above the PCB are well recessed in the polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color white. Temperature Limits : Short Time –140°C/284°F; Continuous — RTI 105°C/221°F; Low Limits — –40°C/–40°F. Comparative Tracking Index : CTI > 600. Oxygen Index Rating : 33%. UL File E69841. Wire entrance parallel to PC board, polyamide, self extinguishing to UL 94 V-0 molding material and stainless steel wire protector.

Feed-Through Flat Base Strips, 20 to 30 A, 300 V, 24 to 12 AWG
The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the required number of poles. Each pole has a solid solder pin for connecting to the printed circuit board. The screws are captive and are backed-out and ready for wiring. Each circuit of the terminal strips can have a wire protector to prevent damage to the wire from the turning screw. All metal parts above the PCB are well recessed in the polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color white. Temperature Limits : Short Time –140°C/284°F; Continuous — RTI 105°C/221°F; Low Limits — –40°C/–40°F. Comparative Tracking Index : CTI > 600. Oxygen Index Rating : 33%. UL File E69841.
The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the required number of poles. Each pole has a solid solder pin for connecting to the printed circuit board. The screws are captive and are backed-out and ready for wiring. Each circuit of the terminal strips can have a wire protector to prevent damage to the wire from the turning screw. All metal parts above the PCB are well recessed in the polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color white. Temperature Limits : Short Time –140°C/284°F; Continuous — RTI 105°C/221°F; Low Limits — –40°C/–40°F. Comparative Tracking Index : CTI > 600. Oxygen Index Rating : 33%. UL File E69841.
Wire entrance parallel to PC board, polyamide, self extinguishing to UL 94 V-0 molding material and stainless steel wire protector.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70211800
Product Name Terminal Strip; 4; 14 to 6 AWG; 65; 600; 0.571 in.; 0.22 in.; 0.35 in.
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.913 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details